ASUS logo

ASUS ESC4000 G2 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ESC4000 G2 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):

ASUS ESC4000 G2, Intel® C602, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description ASUS ESC4000 G2 server barebone Intel® C602 LGA 2011 (Socket R) Rack (2U):

ASUS ESC4000 G2. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 16GB, 1GB, 2GB, 32GB, 4GB, 8GB, Maximum internal memory: 128 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel® 82574L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.