ASUS logo

ASUS ENGTX285/2DI/1GD3 GeForce GTX 285 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72407
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGTX285/2DI/1GD3 GeForce GTX 285 1 GB GDDR3:

ASUS ENGTX285/2DI/1GD3, GeForce GTX 285, 1 GB, GDDR3, 512 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX285/2DI/1GD3 GeForce GTX 285 1 GB GDDR3:

ASUS ENGTX285/2DI/1GD3. Graphics processor: GeForce GTX 285, Processor frequency: 648 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 512 bit, Memory clock speed: 2484 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.