ASUS EN9800GT/HTDP/1GD3/A, GeForce 9800 GT, 1 GB, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0
ASUS EN9800GT/HTDP/1GD3/A. Graphics processor: GeForce 9800 GT, Processor frequency: 600 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active