ASUS logo

ASUS EAX1950PRO CrossFire/ HTDP/ 256M Graphics Card GDDR3

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60075
Info modified on:
04 Apr 2019, 06:52:06
Short summary description ASUS EAX1950PRO CrossFire/ HTDP/ 256M Graphics Card GDDR3:

ASUS EAX1950PRO CrossFire/ HTDP/ 256M Graphics Card, GDDR3, 256 bit, 702 MHz, 2048 x 1536 pixels

Long summary description ASUS EAX1950PRO CrossFire/ HTDP/ 256M Graphics Card GDDR3:

ASUS EAX1950PRO CrossFire/ HTDP/ 256M Graphics Card. Processor frequency: 581 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 702 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.