ASUS logo

ASUS Radeon HD 5450 AMD GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64666
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Radeon HD 5450 AMD GDDR2:

ASUS Radeon HD 5450, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS Radeon HD 5450 AMD GDDR2:

ASUS Radeon HD 5450. Graphics processor family: AMD, Processor frequency: 650 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.