ASUS logo

ASUS E510-B257A PC/workstation Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70794
Info modified on:
29 Jan 2022, 16:09:39
Short summary description ASUS E510-B257A PC/workstation Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black:

ASUS E510-B257A, 3,1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 128 GB, FreeDOS

Long summary description ASUS E510-B257A PC/workstation Intel® Core™ i3 i3-4160T 4 GB DDR3L-SDRAM 128 GB SSD FreeDOS Mini PC Black:

ASUS E510-B257A. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 800 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.