ASUS logo

ASUS Pro Series E510-B0714 PC/workstation Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31826
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Pro Series E510-B0714 PC/workstation Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:

ASUS Pro Series E510-B0714, 1,9 GHz, Intel® Core™ i5, i5-4460T, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS Pro Series E510-B0714 PC/workstation Intel® Core™ i5 i5-4460T 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Desktop Mini PC Black:

ASUS Pro Series E510-B0714. Processor frequency: 1,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Weight: 800 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.