ASUS logo

ASUS Dual -RX5700XT-O8G-EVO graphics card AMD Radeon RX 5700 XT 8 GB GDDR6

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31830
Info modified on:
02 Sept 2024, 20:24:14
Short summary description ASUS Dual -RX5700XT-O8G-EVO graphics card AMD Radeon RX 5700 XT 8 GB GDDR6:

ASUS Dual -RX5700XT-O8G-EVO, Radeon RX 5700 XT, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Dual -RX5700XT-O8G-EVO graphics card AMD Radeon RX 5700 XT 8 GB GDDR6:

ASUS Dual -RX5700XT-O8G-EVO. Graphics processor family: AMD, Graphics processor: Radeon RX 5700 XT, Processor frequency: 1870 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 2 fan(s)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.