ASUS CP CP3130-ID001D, 3,3 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD±RW, FreeDOS
ASUS CP CP3130-ID001D. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 200 W. Product type: PC. Product colour: Black