ASUS logo

ASUS Chromebook Flip C213NA-BU0033-OSS laptop Intel® Celeron® N3350 29,5 cm (11.6") Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33128
Info modified on:
08 Mar 2024, 09:07:54
Short summary description ASUS Chromebook Flip C213NA-BU0033-OSS laptop Intel® Celeron® N3350 29,5 cm (11.6") Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook Flip C213NA-BU0033-OSS, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1600 x 900 pixels, 4 GB, 32 GB

Long summary description ASUS Chromebook Flip C213NA-BU0033-OSS laptop Intel® Celeron® N3350 29,5 cm (11.6") Touchscreen HD+ 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Grey:

ASUS Chromebook Flip C213NA-BU0033-OSS. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.