ASUS logo

ASUS BT BT1AH-I33240005B PC Intel® Core™ i3 i3-3240T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25359
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BT BT1AH-I33240005B PC Intel® Core™ i3 i3-3240T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

ASUS BT BT1AH-I33240005B, 2,9 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description ASUS BT BT1AH-I33240005B PC Intel® Core™ i3 i3-3240T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

ASUS BT BT1AH-I33240005B. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional. Power supply: 120 W. Product type: PC. Weight: 5,3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.