ASUS A7SN-7S005C, FR, Intel® Core™2 Duo, 2,4 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 250 GB
ASUS A7SN-7S005C, FR. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2,4 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9500M GS. Operating system installed: Windows Vista Home Premium. Weight: 4 kg