ASUS logo

ASUS ROG -STRIX-RTX3060-12G-GAMING NVIDIA GeForce RTX 3060 12 GB GDDR6

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112552
Info modified on:
02 Sept 2024, 20:25:01
Short summary description ASUS ROG -STRIX-RTX3060-12G-GAMING NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS ROG -STRIX-RTX3060-12G-GAMING, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description ASUS ROG -STRIX-RTX3060-12G-GAMING NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS ROG -STRIX-RTX3060-12G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.