ASUS logo

ASUS ROG-STRIX-GTX1070TI-8G-GAMING NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90540
Info modified on:
02 Sept 2024, 20:24:56
Short summary description ASUS ROG-STRIX-GTX1070TI-8G-GAMING NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

ASUS ROG-STRIX-GTX1070TI-8G-GAMING, GeForce GTX 1070 Ti, 8 GB, GDDR5, 8008 MHz, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG-STRIX-GTX1070TI-8G-GAMING NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

ASUS ROG-STRIX-GTX1070TI-8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070 Ti, Processor frequency: 1683 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.