ASUS logo

ASUS STRIX-GTX1070-O8G-GAMING NVIDIA GeForce GTX 1070 8 GB GDDR5

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187417
Info modified on:
02 Sept 2024, 20:23:52
Short summary description ASUS STRIX-GTX1070-O8G-GAMING NVIDIA GeForce GTX 1070 8 GB GDDR5:

ASUS STRIX-GTX1070-O8G-GAMING, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX1070-O8G-GAMING NVIDIA GeForce GTX 1070 8 GB GDDR5:

ASUS STRIX-GTX1070-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1657 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.