ASUS RECO Classic, 1920 x 1080 pixels, 140°, 30 fps, MOV, H.264, Black, LCD
ASUS RECO Classic. Main camera resolution: 1920 x 1080 pixels, Main camera viewing angle: 140°, Maximum frame rate: 30 fps. Display: LCD, Display diagonal: 5,08 cm (2"). Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 64 GB. Power source type: Cigar lighter