ASUS logo

ASUS USB3.0 HZ-2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101423
Info modified on:
16 Apr 2020, 10:21:37
Short summary description ASUS USB3.0 HZ-2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

ASUS USB3.0 HZ-2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100 Mbit/s, Black, Kensington

Long summary description ASUS USB3.0 HZ-2 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

ASUS USB3.0 HZ-2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, Cable lock slot type: Kensington. Output voltage: 5 V, Output current: 4 A, Power consumption (typical): 20 W. Width: 335 mm, Depth: 65,7 mm, Height: 24 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.