ASUS logo

ASUS X99-WS/IPMI Intel® X99 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76669
Info modified on:
30 Oct 2024, 13:09:57
Short summary description ASUS X99-WS/IPMI Intel® X99 LGA 2011-v3 ATX:

ASUS X99-WS/IPMI, Intel, LGA 2011-v3, DDR4-SDRAM, 128 GB, Quad-channel, Non-ECC

Long summary description ASUS X99-WS/IPMI Intel® X99 LGA 2011-v3 ATX:

ASUS X99-WS/IPMI. Processor manufacturer: Intel, Processor socket: LGA 2011-v3. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA III, RAID levels: 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2, 4

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.