ASUS Portable AiO PT2001-B019Q, 49,5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 8.1
ASUS Portable AiO PT2001-B019Q. Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 1,7 GHz. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black