ASUS ExpertCenter D500SD_CZ-512400022W, Intel® Core™ i5, i5-12400, 8 GB, 1,26 TB, Windows 11 Home, 64-bit
ASUS ExpertCenter D500SD_CZ-512400022W. Processor family: Intel® Core™ i5, Processor model: i5-12400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: SFF. Product type: PC. Weight: 5 kg. Product colour: Black