ASUS logo

ASUS T T3-M3N8200 Mini-Tower Black Socket AM2+

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40287
Info modified on:
02 Dec 2020, 08:12:09
Short summary description ASUS T T3-M3N8200 Mini-Tower Black Socket AM2+:

ASUS T T3-M3N8200, Mini-Tower, Socket AM2+, Ethernet LAN, 300 W

Long summary description ASUS T T3-M3N8200 Mini-Tower Black Socket AM2+:

ASUS T T3-M3N8200. Chassis type: Mini-Tower. Processor socket: Socket AM2+. Number of memory slots: 4, Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.