ASUS Eee PC 1215B-BLK068W, AMD E, 1,6 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, 320 GB
ASUS Eee PC 1215B-BLK068W. Product type: Netbook, Form factor: Clamshell. Processor family: AMD E, Processor model: E-350, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6310M. Product colour: Black. Weight: 1,45 kg