ASUS logo

ASUSPRO P3540FB-EJ0132R Intel® Core™ i7 i7-8565U Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101099
Info modified on:
22 Jan 2025, 04:58:36
Short summary description ASUSPRO P3540FB-EJ0132R Intel® Core™ i7 i7-8565U Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUSPRO P3540FB-EJ0132R, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description ASUSPRO P3540FB-EJ0132R Intel® Core™ i7 i7-8565U Laptop 39,6 cm (15.6") Full HD 8 GB 512 GB SSD NVIDIA® GeForce® MX110 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

ASUSPRO P3540FB-EJ0132R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX110. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.