ASUS X5DAB-SX035C, DE, AMD Athlon, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X5DAB-SX035C, DE. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 2,5 kg