ASUS logo

ASUS NEXUS Player TV500I WLAN Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64109
Info modified on:
14 Mar 2024, 18:40:44
Short summary description ASUS NEXUS Player TV500I WLAN Black:

ASUS NEXUS Player TV500I, WLAN, IEEE 802.11ac, 1024 MB, 8192 MB, DDR, Black

Long summary description ASUS NEXUS Player TV500I WLAN Black:

ASUS NEXUS Player TV500I. Signal source: WLAN. Networking standards: IEEE 802.11ac. Internal memory: 1024 MB, Flash memory: 8192 MB, Internal memory type: DDR. Product colour: Black, Audio output channels: 2.0 channels. Processor manufacturer: Intel, Processor frequency: 1,8 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.