ASUS logo

ASUS TUF Gaming A16 FA608WI-QT010W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home German Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20901
Info modified on:
25 Jul 2025, 15:58:37
Short summary description ASUS TUF Gaming A16 FA608WI-QT010W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home German Black, Grey:

ASUS TUF Gaming A16 FA608WI-QT010W, AMD Ryzen AI 9, 2 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description ASUS TUF Gaming A16 FA608WI-QT010W AMD Ryzen AI 9 370 Laptop 40,6 cm (16") WQXGA 16 GB LPDDR5x-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home German Black, Grey:

ASUS TUF Gaming A16 FA608WI-QT010W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen AI 9, Processor model: 370, Processor frequency: 2 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 890M. Operating system installed: Windows 11 Home. Product colour: Black, Grey

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.