ASUS ROG Zephyrus Duo 16 GX650RW-LS044W, AMD Ryzen™ 7, 3,2 GHz, 40,6 cm (16"), 1920 x 1200 pixels, 16 GB, 2 TB
ASUS ROG Zephyrus Duo 16 GX650RW-LS044W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 6800H, Processor frequency: 3,2 GHz. Display diagonal: 40,6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Home. Product colour: Black