ASUS ROG Zephyrus M16 GU603ZW#B09R4Y3QZF, Intel® Core™ i9, 2,5 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB
ASUS ROG Zephyrus M16 GU603ZW#B09R4Y3QZF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-12900H, Processor frequency: 2,5 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black