ASUS ROG Zephyrus G15 GA503QR-HQ007T, AMD Ryzen™ 7, 2,8 GHz, 39,6 cm (15.6"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G15 GA503QR-HQ007T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800HS, Processor frequency: 2,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey