ASUS Vivobook E202SA-FD0087T, Intel® Pentium®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 1 TB
ASUS Vivobook E202SA-FD0087T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Blue