ASUS K55DR-SX055V, AMD A8, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS K55DR-SX055V. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue