ASUS logo

ASUS Vivobook Pro 15 OLED M3500QC-DS71 AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Windows 11 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9047
Info modified on:
22 Jan 2025, 05:49:54
Short summary description ASUS Vivobook Pro 15 OLED M3500QC-DS71 AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Windows 11 Home Blue:

ASUS Vivobook Pro 15 OLED M3500QC-DS71, AMD Ryzen™ 7, 3,2 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook Pro 15 OLED M3500QC-DS71 AMD Ryzen™ 7 5800H Laptop 39,6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 5 (802.11ac) Windows 11 Home Blue:

ASUS Vivobook Pro 15 OLED M3500QC-DS71. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.