ASUS Vivobook Pro 16X OLED N7600PC-L2010W, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Home
ASUS Vivobook Pro 16X OLED N7600PC-L2010W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11370H. Display diagonal: 40,6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Max-Q. Operating system installed: Windows 11 Home. Product colour: Silver