ASUS logo

ASUS Zenbook Pro Duo 15 OLED UX582LR-H2017T Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80623
Info modified on:
23 Jan 2025, 18:15:14
Short summary description ASUS Zenbook Pro Duo 15 OLED UX582LR-H2017T Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

ASUS Zenbook Pro Duo 15 OLED UX582LR-H2017T, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB

Long summary description ASUS Zenbook Pro Duo 15 OLED UX582LR-H2017T Intel® Core™ i7 i7-10870H Laptop 39,6 cm (15.6") Touchscreen 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

ASUS Zenbook Pro Duo 15 OLED UX582LR-H2017T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.