ASUS logo

ASUS R543MA-RB04 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14041
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS R543MA-RB04 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS R543MA-RB04, Intel® Celeron®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS R543MA-RB04 Intel® Celeron® N4000 Laptop 39,6 cm (15.6") HD 4 GB 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Grey:

ASUS R543MA-RB04. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.