ASUS Vivobook S505BA-BR194T, AMD A9, 3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB
ASUS Vivobook S505BA-BR194T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10. Product colour: Grey