ASUS Zenbook Flip UX360CA-C4171T, Intel® Core™ m3, 1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Zenbook Flip UX360CA-C4171T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10. Product colour: Gold