ASUS logo

ASUS EeeBook E402SA-WX116T Intel® Celeron® N3050 Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67717
Info modified on:
01 Feb 2025, 05:40:44
Short summary description ASUS EeeBook E402SA-WX116T Intel® Celeron® N3050 Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Blue:

ASUS EeeBook E402SA-WX116T, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS EeeBook E402SA-WX116T Intel® Celeron® N3050 Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 10 Home Blue:

ASUS EeeBook E402SA-WX116T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.