ASUS logo

ASUS Vivobook E402SA-WX006T Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37795
Info modified on:
22 Jan 2025, 05:37:14
Short summary description ASUS Vivobook E402SA-WX006T Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White:

ASUS Vivobook E402SA-WX006T, Intel® Pentium®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook E402SA-WX006T Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 10 Home White:

ASUS Vivobook E402SA-WX006T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,65 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.