ASUS K756UB-T4077T-BE, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1980 x 1080 pixels, 8 GB, 1,13 TB
ASUS K756UB-T4077T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: 2K Ultra HD, Display resolution: 1980 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product colour: Brown