ASUS logo

ASUS K555LD Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Blue, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19559
Info modified on:
02 Feb 2025, 22:59:46
Short summary description ASUS K555LD Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Blue, Stainless steel:

ASUS K555LD, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K555LD Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Blue, Stainless steel:

ASUS K555LD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.