ASUS Vivobook S550CM-CJ037H, Intel® Core™ i7, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 524 GB
ASUS Vivobook S550CM-CJ037H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8. Product colour: Black, Silver