ASUS logo

ASUS K53SC-SX019X Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102255
Info modified on:
22 Jan 2025, 05:47:58
Short summary description ASUS K53SC-SX019X Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Professional:

ASUS K53SC-SX019X, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K53SC-SX019X Intel® Core™ i7 i7-2630QM 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 520M Windows 7 Professional:

ASUS K53SC-SX019X. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Professional. Weight: 2,6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.