ASUS K43E, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS K43E. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2,44 kg