ASUS logo

ASUS ROG G73SW-91182V Intel® Core™ i7 i7-2630QM Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72642
Info modified on:
23 Jan 2025, 18:38:53
Short summary description ASUS ROG G73SW-91182V Intel® Core™ i7 i7-2630QM Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73SW-91182V, Intel® Core™ i7, 2 GHz, 43,9 cm (17.3"), 8 GB, 1,5 TB, Windows 7 Home Premium

Long summary description ASUS ROG G73SW-91182V Intel® Core™ i7 i7-2630QM Laptop 43,9 cm (17.3") 8 GB DDR3-SDRAM 1,5 TB HDD NVIDIA® GeForce® GTX 460M Windows 7 Home Premium Black:

ASUS ROG G73SW-91182V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.