ASUS VivoMini VC66-B083Z, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi, Windows 10 Home
ASUS VivoMini VC66-B083Z. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black