ASUS Expedition EX-B360M-V3, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB
ASUS Expedition EX-B360M-V3. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: HD Graphics. HDMI version: 1.4b