ASUS Rampage VI Apex, Intel, LGA 2066 (Socket R4), Intel® Core™ X-series, DDR4-SDRAM, 64 GB, DIMM
ASUS Rampage VI Apex. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel® Core™ X-series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, 3-Way CrossFireX, 3-Way SLI, 4-Way CrossFireX, 4-Way SLI. LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel