ASUS logo

ASUS SABERTOOTH Z97 MARK 1 Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99446
Info modified on:
14 Mar 2024, 17:44:57
Short summary description ASUS SABERTOOTH Z97 MARK 1 Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS SABERTOOTH Z97 MARK 1, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS SABERTOOTH Z97 MARK 1 Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS SABERTOOTH Z97 MARK 1. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.