ASUS logo

ASUS MAXIMUS VII HERO Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105235
Info modified on:
09 Feb 2022, 14:13:57
Short summary description ASUS MAXIMUS VII HERO Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS MAXIMUS VII HERO, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, DIMM, 1333,1600,1866,2000,2133,2200,2400,2600,2666,2800,2933,3000 MHz

Long summary description ASUS MAXIMUS VII HERO Intel® Z97 LGA 1150 (Socket H3) ATX:

ASUS MAXIMUS VII HERO. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Supported memory clock speeds: 1333,1600,1866,2000,2133,2200,2400,2600,2666,2800,2933,3000 MHz. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.